LED PNL IND RED/GREEN 8MM 150MM
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2449-IN8BSRG110W-ND | 1204-IN8BSRG110W |
| Product Name | Panel Indicators, Pilot Lights | Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red; Green | Red; Green |
| Terminal Type | Wire Leads | Wire Leads |
| Voltage type DC | DC | DC |