The IN8BSOY6C is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/yellow dual LED color. It operates at 6V with a forward current rating of 25mA for each color and has a viewing angle of 145 degrees. The unit is sealed to IP67, rated for operating and storage temperatures from -40°C to 85°C, and features .100" quick-connect terminals. It withstands 10G vibration and has a dielectric strength of 1500Vrms.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSOY6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |