The IN8BSOY110W is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and orange/yellow dual LED color, powered by 110V with 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current rating of 25mA typical and 120mA peak, with a forward voltage of 2.1V typical for red and 3.3V for yellow, offering 120mcd and 170mcd luminous intensity respectively. The viewing angle is 145 degrees. A reverse current of 10μA max and 1500Vrms dielectric strength are specified. Screw terminals and RGB variants are not available in this configuration.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSOY110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |