The IN8BSOG220C is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/green dual LED. It includes a 220V internal resistor and uses .100" quick-connect terminals. The device meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 30mA average and 160mA peak, with a forward voltage of 3.3V typical for green and 2.0V for orange at 20mA. Luminous intensity is 170mcd for green and 120mcd for orange. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |