The IN-series LED indicators are panel-mount devices with an 8mm panel cutout, featuring a rounded bezel and 150mm wire leads. They are rated for 3mA to 20mA operating current, operate from -40°C to 85°C, and meet IP67 sealing. The housing and faceplate are made of brushed stainless steel (SUS 304), and the lens is polycarbonate. The device includes no internal resistor and uses an orange/blue dual-color LED with a forward current rating of 25mA for orange and 30mA for blue, peak forward current of 120mA and 160mA respectively, and luminous intensity of 120 mcd and 100 mcd at 20mA. Viewing angle is 145 degrees. Dielectric strength is 1500Vrms between case and LED, with insulation resistance of at least 100MΩ. Vibration resistance is 10G and shock resistance is 50Hz, 1.2mm amplitude.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |