The IN8BSMYG6C is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a yellow/green dual LED. It operates at 6V with a .100" quick connect terminal option, has an IP67 ingress protection rating, and functions within a temperature range of -40°C to 85°C. The LED configuration supports 30mA average forward current and 160mA peak forward current per element, with a luminous intensity of 170mcd for green and 120mcd for yellow at 20mA. The housing is sealed, vibration-resistant up to 10G, and includes a hex nut and O-ring for installation.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |