The IN series is a panel-mount LED indicator with a 8mm diameter, featuring a rounded bezel and IP67 sealing. It operates from -40°C to 85°C with a rated current of 3mA to 20mA and a dielectric strength of 1500Vrms. The LED color is yellow/green dual, with forward voltage up to 3.6V at 20mA and luminous intensity of 170mcd. The unit includes a 24VDC internal resistor and .100" quick-connect terminals. The housing is brushed stainless steel (SUS 316L), and the lens is polycarbonate. A hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMYG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |