The IN8BSMYB220W is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and yellow/blue dual-color LED. It includes 150mm wire leads and operates at 220V with an internal resistor. The device features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 25mA for yellow and 30mA for blue, with a forward voltage of 2.1V and 3.3V respectively at 20mA, and luminous intensity of 120mcd and 100mcd. The viewing angle is 145°, and the housing uses polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMYB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |