CIT Relay & Switch Indicators IN8BSMYB12W

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN8BSMYB12W
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Blue
Terminal Type Wire Leads
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator - LB02GW01-5D24-JD - NKK Switches
Specs
LED Color Amber
Voltage type AC AC
Rated Voltage 24 volts
View Details
4 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type T-Mount
View Details