The IN8BSMYB110C is an 8mm panel-mount LED indicator with a rounded bezel, featuring a yellow/blue dual-color LED and a brushed stainless steel (SUS 316L) finish. It includes an internal 110V resistor and uses .100" quick-connect terminals. The device operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. The LED forward current is rated at 20mA for yellow and 10mA for blue, with a peak forward current of 160mA and 120mA respectively. The housing and faceplate are constructed from stainless steel (SUS 316L), and an hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |