CIT Relay & Switch Panel Indicators, Pilot Lights IN8BSMRNC

Description
"LED PNL IND RED 8MM .100"" QUICK"
Request a Quote Datasheet
Description
"LED PNL IND RED 8MM .100"" QUICK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BSMRNC-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BSMRNC-ND
Panel Indicators, Pilot Lights 2449-IN8BSMRNC-ND
"LED PNL IND RED 8MM .100"" QUICK"

"LED PNL IND RED 8MM .100"" QUICK"

Buy Now Datasheet
Indicators 1204-IN8BSMRNC
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BSMRNC-ND 1204-IN8BSMRNC
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302269 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-436-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details