The IN-series LED indicators are panel-mount devices rated for 3mA to 20mA operating current, with an operating temperature range of -40°C to 85°C and IP67 sealing. The IN8BSMOG24C variant features an 8mm panel cutout, a rounded bezel, a brushed stainless steel (SUS 316L) finish, an orange/green dual LED, a 24V DC internal resistor configuration, and .100" quick-connect terminals. The LED forward current is 25mA for orange and 30mA for green, with forward voltage norms of 2.0V and 3.3V respectively, and luminous intensity of 120mcd and 170mcd at 20mA. The viewing angle is 145 degrees for both colors. Each unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMOG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |