The IN8BSMOG12C is an 8mm panel-mount LED indicator with a rounded bezel, featuring an orange/green dual LED color and a brushed stainless steel (SUS 316L) finish. It operates at 12V with a .100" quick connect terminal, has an IP67 sealing rating, and is rated for an operating temperature range of -40°C to 85°C. The LED forward current is 25mA for orange and 30mA for green, with a peak forward current of 120mA and 160mA respectively, and a maximum forward voltage of 2.5V and 3.6V. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for orange and 170 mcd for green at 20mA. Vibration resistance is 10G, and dielectric strength is 1500Vrms min. The housing, faceplate, and terminals are constructed from stainless steel SUS 316L, nickel-plated brass, or black-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMOG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |