The IN8BSMOG110C is an 8mm panel-mount LED indicator with a rounded bezel, featuring an orange/green dual LED and brushed stainless steel (SUS 316L) finish. It includes an internal resistor for 110V operation, a .100" quick connect terminal, and complies with IP67 ingress protection. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current is rated up to 30mA for green and 25mA for orange, with a peak forward current of 160mA and power dissipation of 120mW per LED. Viewing angle is 145 degrees, and luminous intensity is 170 mcd for green and 120 mcd for orange at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |