The IN8BSMOB6W is an 8mm panel-mount LED indicator with a rounded bezel, featuring an orange/blue dual-color LED and a brushed stainless steel (SUS 316L) finish. It includes 150mm wire leads and operates at 6V. The device has an IP67 sealing rating, supports a forward current up to 25mA for orange and 30mA for blue, and operates within a temperature range of -40°C to 85°C. It meets vibration resistance of 10G and dielectric strength of 1500Vrms. The housing is constructed from stainless steel, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |