The IN series consists of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 3mA to 20mA forward current. The IN8BSMOB220C variant uses a rounded bezel lens, features a brushed stainless steel (SUS 316L) finish, and supports an orange/blue dual LED with a 220V internal resistor. It employs a .100" quick connect terminal and has a panel cutout of 8mm. Vibration resistance is 10G, and dielectric strength is 1500Vrms min. The LED characteristics include a forward voltage of 2.0V (orange) and 3.6V (blue) at 20mA, with luminous intensities of 120 mcd and 100 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMOB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |