The IN8BSMGB220W is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and green/blue dual LED color. It includes a 220V internal resistor and 150mm wire leads. The device operates at a rated current of 20mA, withstands 1500Vrms dielectric strength, and meets IP67 sealing. Operating and storage temperatures range from -40°C to 85°C. Vibration resistance is rated at 10G, and the housing is sealed with an O-ring and hex nut. LED forward voltage for green is 3.3V typical and 3.6V maximum at 20mA; for blue, it is 3.3V typical and 3.6V maximum. Luminous intensity is 170 mcd for green and 100 mcd for blue. Viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSMGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |