The IN8BNYBNW is an 8mm panel-mount LED indicator with a rounded bezel, Nickel Plated Brass finish, and yellow/blue dual LED color, supplied with 150mm wire leads and no internal resistor. It features IP67 sealing, operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The yellow LED has a forward current of 25mA (avg) and 120mA (peak), while the blue LED has 30mA (avg) and 160mA (peak). Forward voltage is 2.5V max for yellow and 3.6V max for blue, with luminous intensities of 120mcd and 100mcd respectively, both at a 145° viewing angle. The housing and face plate are made of Nickel Plated Brass, the lens is polycarbonate, and terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNYBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |