The IN8BNYB24W is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/blue dual LED color, powered by 24VDC with 150mm wire leads. It has an IP67 seal, operates from -40°C to 85°C, and satisfies 10G vibration resistance. The LED pair has a forward current rating of 25mA for yellow and 30mA for blue, with peak forward currents of 120mA and 160mA respectively. Forward voltage is 2.5V maximum for yellow and 3.6V maximum for blue, with luminous intensities of 120 mcd and 100 mcd at 20mA. The viewing angle is 145 degrees for both colors. The housing is made of nickel-plated brass with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNYB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |