The IN8BNYB12C is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/blue dual LED color, featuring a 12V internal resistor and .100" quick-connect terminals. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current ratings are 25mA for yellow and 30mA for blue, with forward voltages of 2.1V and 3.3V respectively, and luminous intensities of 120 mcd and 100 mcd at 20mA. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |