The IN8BNRGBC110W is a 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and RGB common cathode LED. It includes a 110V internal resistor and 150mm wire leads. The housing is rated IP67, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a peak forward current of 160mA, forward voltage up to 3.6V, and luminous intensity up to 700mcd. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNRGBC110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |