The IN series consists of 6mm to 25mm panel-mounted LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 10G vibration resistance. The IN8BNOGNC variant is an 8mm diameter unit with a rounded bezel, nickel-plated brass finish, and an orange/green dual LED. It uses a wired terminal option with no internal resistor, configured for direct voltage input. The LED forward current is rated up to 30mA for orange and 30mA for green, with a peak current of 160mA, and forward voltage of up to 2.5V for orange and 3.6V for green. The lens is polycarbonate, and the housing and faceplate are nickel-plated brass. The unit is equipped with a hex nut and O-ring for panel mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |