The IN8BNOG24W is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/green dual LED color. It operates at 24V with 150mm wire leads, features an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED configuration supports forward currents up to 25mA for orange and 30mA for green, with a peak forward current of 120mA and 160mA respectively. The panel cutout is 8.00mm in diameter, and the device meets vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |