The IN8BNOG220W is a panel-mount LED indicator in the IN series, featuring an 8mm panel cutout, a rounded bezel, and a nickel-plated brass finish. It uses an orange/green dual LED with no internal resistor and 150mm wire leads. The device operates from -40°C to 85°C, meets IP67 sealing requirements, and withstands 10G vibration. The LED configuration supports a 220V input, with forward current ratings of 30mA for both orange and green LEDs. The housing is made of nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOG220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |