The IN8BNOG220C is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/green dual LED color, rated for 220V operation. It features a .100" quick connect terminal style, IP67 environmental sealing, a 10G vibration resistance, and operates from -40°C to 85°C. The LED configuration is a dual-color output with separate forward current ratings of 30mA for orange and green, and a peak forward current of 160mA for each. The housing is constructed from nickel-plated brass, with a polycarbonate lens and PBT terminal support. The part includes an internal resistor for direct 220V AC/DC connection and is supplied with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |