The IN8BNOBNC is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/blue dual LED color. It has no internal resistor and uses a .100" quick connect terminal. The device is rated for 3mA to 20mA operating current, with a forward voltage of up to 2.3V for red, 3.6V for blue, and 2.0V for orange under 20mA conditions. It operates from -40°C to 85°C, meets IP67 sealing standards, and withstands 10G vibration. The LED lens is polycarbonate, and the housing and face plate are nickel-plated brass. It includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |