The IN series comprises panel-mount LED indicators with a 8mm panel cutout, featuring a rounded bezel, nickel-plated brass finish, and orange/blue dual LED color. The part includes an internal 6V resistor and uses .100" quick-connect terminals. It is rated for 25mA average forward current, operates from -40°C to 85°C, and meets IP67 sealing and 10G vibration resistance. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |