The IN8BNOB110W is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/blue dual LED color. It operates at 110V with 150mm wire leads and features IP67 sealing, a -40°C to 85°C operating temperature range, and 10G vibration resistance. The LED has a forward current rating of 25mA for orange and 30mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA, and luminous intensities of 120 mcd and 100 mcd. The housing and faceplate are constructed from nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass. Includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |