The IN8BNGB6C is an 8mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and green/blue dual LED color, operating at 6V with .100" quick connect terminals. It has an IP67 seal, operates from -40°C to 85°C, and withstands 10G vibration. The LED's forward current is 30mA for green and blue, with a forward voltage of 3.3V typical and 3.6V maximum at 20mA, producing 170mcd and 100mcd luminous intensity respectively, and a viewing angle of 145°. Dielectric strength is 1500Vrms minimum, and insulation resistance is ≥100MΩ. One hex nut and one O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BNGB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |