The IN8BBYG6C is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and yellow/green dual LED color. It operates at 6V with a .100" quick connect terminal and meets IP67 ingress protection. The device supports a forward current of up to 30mA per LED, with a forward voltage of 2.5V for yellow and 3.6V for green at 20mA. Viewing angle is 145 degrees, luminous intensity is 120 mcd for yellow and 170 mcd for green, and operating temperature ranges from -40°C to 85°C. The housing is sealed with an "O" ring and hex nut, and the LED lens is polycarbonate. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |