The IN8BBYBNC is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and yellow/blue dual LED color. It features a .100" quick connect terminal style, IP67 sealing, and operates from -40°C to 85°C with 10G vibration resistance. The LED configuration supports a forward current of 25mA for yellow and 30mA for blue, with respective forward voltages up to 2.5V and 3.6V at 20mA. No internal resistor is included, as indicated by the 'N' in the part number. The housing is made of black plated brass, with a polycarbonate lens and tin-plated brass terminals.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBYBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |