The IN8BBYB6W is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire leads. It features a yellow/blue dual-color LED with an integrated 6V internal resistor, operates from -40°C to 85°C, and meets IP67 sealing requirements. The device supports 10G vibration resistance and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 25mA average and 160mA peak for yellow, and 30mA average and 160mA peak for blue, with forward voltage maxima of 2.5V and 3.6V respectively. Luminous intensity is 120mcd for yellow and 100mcd for blue at 20mA, with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBYB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |