CIT Relay & Switch Panel Indicators, Pilot Lights IN8BBW110C

Description
"LED PNL IND WHITE 8MM .100"" QUIC"
Request a Quote Datasheet
Description
"LED PNL IND WHITE 8MM .100"" QUIC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BBW110C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BBW110C-ND
Panel Indicators, Pilot Lights 2449-IN8BBW110C-ND
"LED PNL IND WHITE 8MM .100"" QUIC"

"LED PNL IND WHITE 8MM .100"" QUIC"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BBW110C-ND 1204-IN8BBW110C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers
Indicator - HB01KW01-5F-FB - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
5 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details