The IN8BBRO12W is a panel-mount LED indicator with an 8mm diameter, rounded bezel, and black plated brass finish. It features a red/orange dual LED with a 12VDC internal resistor and 150mm wire leads. The device operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak for both colors, with a forward voltage of 2.1V for red and 2.0V for orange at 20mA. The viewing angle is 145 degrees, and dielectric strength is 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBRO12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |