The IN8BBRGBC24W is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and a common cathode RGB LED configuration. It is rated for 24V operation and includes a 150mm wire terminal lead. The unit features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 30mA per color, with a peak forward current of 160mA and power dissipation of 120mW per color. Maximum forward voltage is 3.6V for green and blue, and 2.5V for red. Luminous intensity reaches 170mcd for green, 100mcd for blue, and 120mcd for red at 20mA. The viewing angle is 145 degrees. A hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBRGBC24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |