The IN series LED indicators are panel-mounted devices with an 8mm diameter, featuring a rounded bezel and black plated brass finish. They are rated for operation from -40°C to 85°C, with an IP67 sealing degree and 10G vibration resistance. The variant uses a common anode RGB LED configuration with 150mm wire leads and no internal resistor. Standard materials include stainless steel, polycarbonate lens, and tin-plated brass terminals, with a dielectric strength of 1500Vrms min and insulation resistance of at least 100MΩ min. LED forward current is 25mA average and 120mA peak for red, 30mA average and 160mA peak for green and blue, with luminous intensity ranging from 100 to 170 mcd at 20mA and a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBRGBANW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |