The IN8BBRGBA6W is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and a common anode RGB LED. It features an IP67 seal, operates from -40°C to 85°C, and has a 6V internal voltage rating. The part includes a 150mm wire lead terminal option and meets a vibration resistance of 10G. The LED forward current is rated at 25mA for red and orange, 30mA for green and blue, and 30mA for white, with a peak forward current of 120mA or 160mA depending on color. The dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBRGBA6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |