The IN8BBRGBA110W is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and RGB common anode LED configuration powered by 110VDC with an internal resistor, wired with 150mm lead terminals. It has an IP67 sealing degree, operates from -40°C to 85°C, resists 10G vibrations, and inverts 1500Vrms dielectric strength between case and LED. The LED forward current is rated at 25mA for red and orange, 30mA for green and blue, and 30mA for white, with corresponding forward voltages of 2.1V, 3.3V, and 3.0V respectively, and luminous intensity up to 700mcd for white. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBRGBA110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |