CIT Relay & Switch Panel Indicators, Pilot Lights IN8BBRB6C

Description
"LED PNL IND RED/BLUE 8MM .100"" Q"
Request a Quote Datasheet
Description
"LED PNL IND RED/BLUE 8MM .100"" Q"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BBRB6C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BBRB6C-ND
Panel Indicators, Pilot Lights 2449-IN8BBRB6C-ND
"LED PNL IND RED/BLUE 8MM .100"" Q"

"LED PNL IND RED/BLUE 8MM .100"" Q"

Buy Now Datasheet
Indicators 1204-IN8BBRB6C
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BBRB6C-ND 1204-IN8BBRB6C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Blue Red; Blue
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
RSL Radiant Wiring Modules - RSL-WMH-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers