CIT Relay & Switch Panel Indicators, Pilot Lights IN8BBRB220W

Description
LED PNL IND RED/BLUE 8MM 150MM W
Request a Quote Datasheet
Description
LED PNL IND RED/BLUE 8MM 150MM W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8BBRB220W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8BBRB220W-ND
Panel Indicators, Pilot Lights 2449-IN8BBRB220W-ND
LED PNL IND RED/BLUE 8MM 150MM W

LED PNL IND RED/BLUE 8MM 150MM W

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8BBRB220W-ND 1204-IN8BBRB220W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Blue Red; Blue
Terminal Type Wire Leads Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details