The IN8BBOG24W is an 8mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/green dual LED color, operated at 24V with 150mm wire leads. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak, with a typical forward voltage of 3.3V for green and 2.0V for orange. The viewing angle is 145 degrees, and the insulation resistance is a minimum of 100MΩ. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |