The IN8BBGB6C is an 8mm panel-mount LED indicator with a black plated brass finish and a rounded bezel, featuring a green/blue dual LED configuration with a 6V internal resistor and .100" quick-connect terminals. It operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward current is 30mA for green and blue, with a forward voltage of 3.3V typical and 3.6V maximum at 20mA. Luminous intensity is 170mcd for green and 100mcd for blue. The housing and faceplate are black plated brass, the lens is polycarbonate, and the terminal support is PBT. The part includes an hex nut and O-ring. Dielectric strength is 1500Vrms min, insulation resistance is ≥100MΩ min. Viewing angle is 145 degrees for both LEDs.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BBGB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |