The IN8ASYG24W is an 8mm panel-mount LED indicator with a flush bezel, yellow/green dual LED, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It operates at 24VDC with a rated forward current of 20mA and meets IP67 sealing, with an operating temperature range of -40°C to 85°C. The LED provides luminous intensities of 120 mcd for yellow and 170 mcd for green at 20mA, with a viewing angle of 145°. The unit includes an internal resistor and is rated for 10G vibration resistance.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASYG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |