The IN8ASYG110C is an 8mm panel-mount LED indicator with a flush bezel, featuring a yellow/green dual LED and a 110V internal resistor, wired for quick connect terminals. The housing is made of brushed stainless steel (SUS 304), with a polycarbonate lens and IP67 sealing. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current is 25mA for yellow and 30mA for green, with forward voltages of 2.1V and 3.3V respectively, and luminous intensities of 120 mcd and 170 mcd at 20mA. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASYG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |