The IN8ASYBNW is an 8mm panel-mount LED indicator with a flush bezel and 150mm wire leads, featuring a yellow/blue dual-color LED and a brushed stainless steel (SUS 304) finish. It operates at a rated current of 25mA for yellow and 30mA for blue, with forward voltage maximums of 2.5V and 3.6V respectively. Luminous intensity is 120mcd for yellow and 100mcd for blue at 20mA. The unit has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. Dielectric strength is 1500Vrms min, and no internal resistor is included. The lens is polycarbonate and the housing is stainless steel.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASYBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |