CIT Relay & Switch Panel Indicators, Pilot Lights IN8ASRY6W

Description
LED PNL IND RED/YELLOW 8MM 150MM
Request a Quote Datasheet
Description
LED PNL IND RED/YELLOW 8MM 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN8ASRY6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN8ASRY6W-ND
Panel Indicators, Pilot Lights 2449-IN8ASRY6W-ND
LED PNL IND RED/YELLOW 8MM 150MM

LED PNL IND RED/YELLOW 8MM 150MM

Buy Now Datasheet
Indicators 1204-IN8ASRY6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN8ASRY6W-ND 1204-IN8ASRY6W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow Red; Yellow
Terminal Type Wire Leads Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 355069 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red; White
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details