The IN8ASRONW is an 8mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features a red/orange dual LED with a rated forward current of 25mA per LED and a forward voltage of 2.1V (red) and 2.0V (orange) at 20mA. The unit is rated for operation from -40°C to 85°C, has an IP67 sealing degree, 10G vibration resistance, and a dielectric strength of 1500Vrms. No internal resistor is included, and the LED color configuration is red/orange dual with common anode configuration.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASRONW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |