The IN8ASRGBA220W is an 8mm panel-mount LED indicator with a flush bezel, RGB LED (common anode), and wire terminals. It features a brushed stainless steel (SUS 304) housing, operates at 220VAC/DC, and meets IP67 sealing standards. The LED supports a forward current of 25mA (red, orange, white) and 30mA (yellow, green, blue), with a forward voltage up to 3.6V. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The viewing angle is 145 degrees, and luminous intensity ranges from 70 to 170 mcd depending on color.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASRGBA220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |