The IN8ASRGBA110W is an 8mm panel-mount LED indicator with a flush bezel, featuring a common anode RGB LED, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It operates at 110V with an internal resistor, has an IP67 sealing degree, and functions between -40°C and 85°C. The LED has a peak forward current of 160mA per color, a typical forward voltage of 2.1V for red, 3.3V for green and blue, and a luminous intensity of up to 700 mcd for white. It provides a 145° viewing angle and meets a 10G vibration resistance rating.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASRGBA110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |