The IN8ASOY6W is an 8mm panel-mount LED indicator with a flush bezel, featuring an orange/yellow dual-color LED and a 6V internal resistor, mounted with 150mm wire leads. It uses brushed stainless steel (SUS 304) for the face and housing, complies with IP67 sealing, and operates from -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for yellow, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120 mcd for orange and 170 mcd for yellow at 20mA, with a viewing angle of 145°. The device meets a dielectric strength of 1500Vrms and an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8ASOY6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 8 mm (0.3150 inch) |